Kyocera Corporation Automotive 22pF Capacitor W3F11A2208AT1F

Description
Cap Feed Through 22pF 100VDC C0G -20% to 50% Flat 1206 125°C Automotive Product overview: W3F11A2208AT1F from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W3F11A2208AT1F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Feed Through 22pF 100VDC C0G -20% to 50% Flat 1206 125°C Automotive Product overview: W3F11A2208AT1F from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W3F11A2208AT1F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 22pF Capacitor
3-W3F11A2208AT1F
Automotive 22pF Capacitor 3-W3F11A2208AT1F
Cap Feed Through 22pF 100VDC C0G -20% to 50% Flat 1206 125°C Automotive Product overview: W3F11A2208AT1F from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W3F11A2208AT1F can be used for catalog matching and distributor lookup.

Cap Feed Through 22pF 100VDC C0G -20% to 50% Flat 1206 125°C Automotive Product overview: W3F11A2208AT1F from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W3F11A2208AT1F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feed Through, Pass Through Capacitors - 478-W3F11A2208AT1FCT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-W3F11A2208AT1FCT-ND
Feed Through, Pass Through Capacitors 478-W3F11A2208AT1FCT-ND
CAP FEEDTHRU 22PF 100V 1206

CAP FEEDTHRU 22PF 100V 1206

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-W3F11A2208AT1FTR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-W3F11A2208AT1FTR-ND
Feed Through, Pass Through Capacitors 478-W3F11A2208AT1FTR-ND
22pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

22pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-W3F11A2208AT1FDKR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-W3F11A2208AT1FDKR-ND
Feed Through, Pass Through Capacitors 478-W3F11A2208AT1FDKR-ND
CAP FEEDTHRU 22PF 100V 1206

CAP FEEDTHRU 22PF 100V 1206

Buy Now Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
W3F11A2208AT1F
Feedthrough Capacitors W3F11A2208AT1F
Feedthrough Capacitors 100volts 22pF NP0 1206

Feedthrough Capacitors 100volts 22pF NP0 1206

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3-W3F11A2208AT1F 478-W3F11A2208AT1FCT-ND 478-W3F11A2208AT1FDKR-ND W3F11A2208AT1F
Product Name Automotive 22pF Capacitor Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance -20 (+/- %) 50 (+/- %) 50 (+/- %)
WVDC 100 volts 100 volts 100 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 187XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details