Kyocera Corporation Automotive 100pF Capacitor W3F11A1018AT1F

Description
Cap Feed Through 100pF 100VDC C0G -20% to 50% Pad Flat 1206 125°C Automotive Product overview: W3F11A1018AT1F from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W3F11A1018AT1F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Feed Through 100pF 100VDC C0G -20% to 50% Pad Flat 1206 125°C Automotive Product overview: W3F11A1018AT1F from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W3F11A1018AT1F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 100pF Capacitor
3-W3F11A1018AT1F
Automotive 100pF Capacitor 3-W3F11A1018AT1F
Cap Feed Through 100pF 100VDC C0G -20% to 50% Pad Flat 1206 125°C Automotive Product overview: W3F11A1018AT1F from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W3F11A1018AT1F can be used for catalog matching and distributor lookup.

Cap Feed Through 100pF 100VDC C0G -20% to 50% Pad Flat 1206 125°C Automotive Product overview: W3F11A1018AT1F from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W3F11A1018AT1F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feed Through, Pass Through Capacitors - 478-11171-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-11171-2-ND
Feed Through, Pass Through Capacitors 478-11171-2-ND
100pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

100pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-11171-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-11171-1-ND
Feed Through, Pass Through Capacitors 478-11171-1-ND
100pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

100pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-11171-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-11171-6-ND
Feed Through, Pass Through Capacitors 478-11171-6-ND
100pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

100pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Cap, Feedthrough, 100Pf, 100V, 0.3A, 1206; Capacitance Kyocera Avx - 35K2079 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Feedthrough, 100Pf, 100V, 0.3A, 1206; Capacitance Kyocera Avx
35K2079
Cap, Feedthrough, 100Pf, 100V, 0.3A, 1206; Capacitance Kyocera Avx 35K2079
CAP, FEEDTHROUGH, 100PF, 100V, 0.3A, 1206; Capacitance:100pF; Voltage Rating:100V; Current Rating:300mA; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; Features:Feedthru RoHS Compliant: Yes

CAP, FEEDTHROUGH, 100PF, 100V, 0.3A, 1206; Capacitance:100pF; Voltage Rating:100V; Current Rating:300mA; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; Features:Feedthru RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
W3F11A1018AT1F
Feedthrough Capacitors W3F11A1018AT1F
Feedthrough Capacitors 100volts 100pF NP0 1206

Feedthrough Capacitors 100volts 100pF NP0 1206

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3-W3F11A1018AT1F 478-11171-2-ND 478-11171-6-ND 35K2079 W3F11A1018AT1F
Product Name Automotive 100pF Capacitor Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Cap, Feedthrough, 100Pf, 100V, 0.3A, 1206; Capacitance Kyocera Avx Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance -20 (+/- %) 50 (+/- %) 50 (+/- %) 50 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701070 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details