The Win Source part number 1104413-W3A4ZC473KAT
Win Source Part Number: 1104413-W3A4ZC473KAT
Category: Capacitors>Capacitor
Series: IPC
Package: Tape & Reel (TR)
Height - Seated (Max): 0.053" (1.35mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Capacitance: 0.047µF
Tolerance: ±10%
Voltage - Rated: 10 V
Temperature Coefficient: X7R
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 4
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 0612 (1632 Metric)
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): CA0612KRX7R7BB473; CA0612KRX7R8BB473; W3A45C473KAT2A; W3A45C473K4T2A; W3A43C473KAT2A; C1632C473K4RACTU;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
0.047µF Isolated Capacitor 4 Array 10V X7R 1206 (3216 Metric)
Cap Ceramic Array 0.047uF 10V X7R 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A4ZC473KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 10V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A4ZC473KAT2A can be used for catalog matching and distributor lookup.
CAP ARRAY 0.047UF 10V X7R 0612
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1104413-W3A4ZC473KAT2A | W3A4ZC473KAT2A-ND | 57-W3A4ZC473KAT2A | W3A4ZC473KAT2A |
| Product Name | Capacitors - Capacitor Networks, Arrays | Capacitor Networks, Arrays | SMD 0.047uF 10V Capacitor | Capacitors - Capacitor Networks, Arrays |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 10 volts | 10 volts | 10 volts | |
| WVAC | 10 volts | |||
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; 1206 (3216 Metric) |