Kyocera Corporation Capacitor Networks, Arrays W3A4ZC471KAT2A

Description
470pF Isolated Capacitor 4 Array 10V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
470pF Isolated Capacitor 4 Array 10V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W3A4ZC471KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W3A4ZC471KAT2A-ND
Capacitor Networks, Arrays W3A4ZC471KAT2A-ND
470pF Isolated Capacitor 4 Array 10V X7R 1206 (3216 Metric)

470pF Isolated Capacitor 4 Array 10V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W3A4ZC471KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W3A4ZC471KAT2A
Capacitors - Capacitor Networks, Arrays W3A4ZC471KAT2A
CAP ARRAY 470PF 10V X7R 0612

CAP ARRAY 470PF 10V X7R 0612

Supplier's Site
Capacitor Array, 470Pf, 10V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx - 56K4182 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 470Pf, 10V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx
56K4182
Capacitor Array, 470Pf, 10V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx 56K4182
CAPACITOR ARRAY, 470PF, 10V, X7R, 10%, 0612, FULL REEL; Capacitance:470pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):10V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 470PF, 10V, X7R, 10%, 0612, FULL REEL; Capacitance:470pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):10V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number W3A4ZC471KAT2A-ND W3A4ZC471KAT2A 56K4182
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 470Pf, 10V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX121M400H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Film Capacitors - 1725604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details