Kyocera Corporation Capacitor Networks, Arrays W3A4ZC332KAT2A

Description
3300pF Isolated Capacitor 4 Array 10V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
3300pF Isolated Capacitor 4 Array 10V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W3A4ZC332KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W3A4ZC332KAT2A-ND
Capacitor Networks, Arrays W3A4ZC332KAT2A-ND
3300pF Isolated Capacitor 4 Array 10V X7R 1206 (3216 Metric)

3300pF Isolated Capacitor 4 Array 10V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Array, 3300Pf, 10V, X7R, 10%, 0612; Capacitance Kyocera Avx - 55J0082 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 3300Pf, 10V, X7R, 10%, 0612; Capacitance Kyocera Avx
55J0082
Capacitor Array, 3300Pf, 10V, X7R, 10%, 0612; Capacitance Kyocera Avx 55J0082
CAPACITOR ARRAY, 3300PF, 10V, X7R, 10%, 0612; Capacitance:3300pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):10V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 3300PF, 10V, X7R, 10%, 0612; Capacitance:3300pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):10V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W3A4ZC332KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W3A4ZC332KAT2A
Capacitors - Capacitor Networks, Arrays W3A4ZC332KAT2A
CAP ARRAY 3300PF 10V X7R 0612

CAP ARRAY 3300PF 10V X7R 0612

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number W3A4ZC332KAT2A-ND 55J0082 W3A4ZC332KAT2A
Product Name Capacitor Networks, Arrays Capacitor Array, 3300Pf, 10V, X7R, 10%, 0612; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic Capacitors - 107AVD016MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details