Kyocera Corporation Capacitor Networks, Arrays W3A4ZC223MAT2A

Description
0.022µF Isolated Capacitor 4 Array 10V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.022µF Isolated Capacitor 4 Array 10V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W3A4ZC223MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W3A4ZC223MAT2A-ND
Capacitor Networks, Arrays W3A4ZC223MAT2A-ND
0.022µF Isolated Capacitor 4 Array 10V X7R 1206 (3216 Metric)

0.022µF Isolated Capacitor 4 Array 10V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Array, 0.022Uf, 10V, X7R, 20%, 0612; Capacitance Kyocera Avx - 55J0080 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.022Uf, 10V, X7R, 20%, 0612; Capacitance Kyocera Avx
55J0080
Capacitor Array, 0.022Uf, 10V, X7R, 20%, 0612; Capacitance Kyocera Avx 55J0080
CAPACITOR ARRAY, 0.022UF, 10V, X7R, 20%, 0612; Capacitance:0.022µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR ARRAY, 0.022UF, 10V, X7R, 20%, 0612; Capacitance:0.022µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - W3A4ZC223MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W3A4ZC223MAT2A
Capacitors - Capacitor Networks, Arrays W3A4ZC223MAT2A
CAP ARRAY 0.022UF 10V X7R 0612

CAP ARRAY 0.022UF 10V X7R 0612

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number W3A4ZC223MAT2A-ND 55J0080 W3A4ZC223MAT2A
Product Name Capacitor Networks, Arrays Capacitor Array, 0.022Uf, 10V, X7R, 20%, 0612; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - M39014/021354 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details