Kyocera Corporation Capacitor Networks, Arrays W3A4ZC222KAT2A

Description
2200pF Isolated Capacitor 4 Array 10V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2200pF Isolated Capacitor 4 Array 10V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W3A4ZC222KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W3A4ZC222KAT2A-ND
Capacitor Networks, Arrays W3A4ZC222KAT2A-ND
2200pF Isolated Capacitor 4 Array 10V X7R 1206 (3216 Metric)

2200pF Isolated Capacitor 4 Array 10V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W3A4ZC222KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W3A4ZC222KAT2A
Capacitors - Capacitor Networks, Arrays W3A4ZC222KAT2A
CAP ARRAY 2200PF 10V X7R 0612

CAP ARRAY 2200PF 10V X7R 0612

Supplier's Site
Capacitor Array, 2200Pf, 10V, X7R, 10%, 0612; Capacitance Kyocera Avx - 55J0079 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 2200Pf, 10V, X7R, 10%, 0612; Capacitance Kyocera Avx
55J0079
Capacitor Array, 2200Pf, 10V, X7R, 10%, 0612; Capacitance Kyocera Avx 55J0079
CAPACITOR ARRAY, 2200PF, 10V, X7R, 10%, 0612; Capacitance:2200pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR ARRAY, 2200PF, 10V, X7R, 10%, 0612; Capacitance:2200pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number W3A4ZC222KAT2A-ND W3A4ZC222KAT2A 55J0079
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 2200Pf, 10V, X7R, 10%, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Polymer - 106XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers