Kyocera Corporation Capacitor Networks, Arrays W3A4ZC104KAT2A

Description
0.1µF Isolated Capacitor 4 Array 10V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF Isolated Capacitor 4 Array 10V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W3A4ZC104KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W3A4ZC104KAT2A-ND
Capacitor Networks, Arrays W3A4ZC104KAT2A-ND
0.1µF Isolated Capacitor 4 Array 10V X7R 1206 (3216 Metric)

0.1µF Isolated Capacitor 4 Array 10V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Array, 0.1Uf, 10V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx - 55J0074 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.1Uf, 10V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx
55J0074
Capacitor Array, 0.1Uf, 10V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx 55J0074
CAPACITOR ARRAY, 0.1UF, 10V, X7R, 10%, 0612, FULL REEL; Capacitance:0.1µF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):10V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.1UF, 10V, X7R, 10%, 0612, FULL REEL; Capacitance:0.1µF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):10V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W3A4ZC104KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W3A4ZC104KAT2A
Capacitors - Capacitor Networks, Arrays W3A4ZC104KAT2A
CAP ARRAY 0.1UF 10V X7R 0612

CAP ARRAY 0.1UF 10V X7R 0612

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number W3A4ZC104KAT2A-ND 55J0074 W3A4ZC104KAT2A
Product Name Capacitor Networks, Arrays Capacitor Array, 0.1Uf, 10V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details