KYOCERA AVX Components Corporation Capacitor Networks, Arrays W3A4YC473KAT2F

Description
Capacitor Array
Request a Quote Datasheet
Description
Capacitor Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-W3A4YC473KAT2FTR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A4YC473KAT2FTR-ND
Capacitor Networks, Arrays 478-W3A4YC473KAT2FTR-ND
Capacitor Array

Capacitor Array

Buy Now Datasheet
Capacitor Array, 0.047Uf, 16V, X7R, 10%, 0612; Capacitance Kyocera Avx - 55J0068 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.047Uf, 16V, X7R, 10%, 0612; Capacitance Kyocera Avx
55J0068
Capacitor Array, 0.047Uf, 16V, X7R, 10%, 0612; Capacitance Kyocera Avx 55J0068
CAPACITOR ARRAY, 0.047UF, 16V, X7R, 10%, 0612; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR ARRAY, 0.047UF, 16V, X7R, 10%, 0612; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-W3A4YC473KAT2FTR-ND 55J0068
Product Name Capacitor Networks, Arrays Capacitor Array, 0.047Uf, 16V, X7R, 10%, 0612; Capacitance Kyocera Avx
Packing Method Tape Reel Tape Reel
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details