Kyocera Corporation Capacitor Networks, Arrays W3A4YC473KAT2A

Description
0.047µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.047µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W3A4YC473KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W3A4YC473KAT2A-ND
Capacitor Networks, Arrays W3A4YC473KAT2A-ND
0.047µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

0.047µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Array, 0.047Uf, 16V, X7R, 10%, 0612; Capacitance Kyocera Avx - 55J0067 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.047Uf, 16V, X7R, 10%, 0612; Capacitance Kyocera Avx
55J0067
Capacitor Array, 0.047Uf, 16V, X7R, 10%, 0612; Capacitance Kyocera Avx 55J0067
CAPACITOR ARRAY, 0.047UF, 16V, X7R, 10%, 0612; Capacitance:47000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):16V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.047UF, 16V, X7R, 10%, 0612; Capacitance:47000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):16V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W3A4YC473KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W3A4YC473KAT2A
Capacitors - Capacitor Networks, Arrays W3A4YC473KAT2A
CAP ARRAY 0.047UF 16V X7R 0612

CAP ARRAY 0.047UF 16V X7R 0612

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number W3A4YC473KAT2A-ND 55J0067 W3A4YC473KAT2A
Product Name Capacitor Networks, Arrays Capacitor Array, 0.047Uf, 16V, X7R, 10%, 0612; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 157AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details