Kyocera Corporation Capacitor Networks, Arrays W3A4YC472MAT2A

Description
4700pF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4700pF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W3A4YC472MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W3A4YC472MAT2A-ND
Capacitor Networks, Arrays W3A4YC472MAT2A-ND
4700pF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

4700pF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Array, 4700Pf, 16V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx - 55J0066 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 4700Pf, 16V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx
55J0066
Capacitor Array, 4700Pf, 16V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx 55J0066
CAPACITOR ARRAY, 4700PF, 16V, X7R, 20%, 0612, FULL REEL; Capacitance:4700pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):16V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ARRAY, 4700PF, 16V, X7R, 20%, 0612, FULL REEL; Capacitance:4700pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):16V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W3A4YC472MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W3A4YC472MAT2A
Capacitors - Capacitor Networks, Arrays W3A4YC472MAT2A
CAP ARRAY 4700PF 16V X7R 0612

CAP ARRAY 4700PF 16V X7R 0612

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number W3A4YC472MAT2A-ND 55J0066 W3A4YC472MAT2A
Product Name Capacitor Networks, Arrays Capacitor Array, 4700Pf, 16V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details