Kyocera Corporation Capacitor Networks, Arrays W3A4YC333KAT2A

Description
0.033µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.033µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W3A4YC333KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W3A4YC333KAT2A-ND
Capacitor Networks, Arrays W3A4YC333KAT2A-ND
0.033µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

0.033µF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx - 09R6793 - Newark, An Avnet Company
Chicago, IL, United States
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx
09R6793
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx 09R6793
CAP ARRAY MANUFACTURED / T&R ROHS COMPLIANT: YES

CAP ARRAY MANUFACTURED / T&R ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W3A4YC333KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W3A4YC333KAT2A
Capacitors - Capacitor Networks, Arrays W3A4YC333KAT2A
CAP ARRAY 0.033UF 16V X7R 0612

CAP ARRAY 0.033UF 16V X7R 0612

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number W3A4YC333KAT2A-ND 09R6793 W3A4YC333KAT2A
Product Name Capacitor Networks, Arrays Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0330 microF 0.0330 microF
Capacitance Tolerance 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701079 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details