KYOCERA AVX Components Corporation Capacitor Networks, Arrays W3A4YC104MAT2F

Description
Capacitor Array
Request a Quote Datasheet
Description
Capacitor Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-W3A4YC104MAT2FTR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A4YC104MAT2FTR-ND
Capacitor Networks, Arrays 478-W3A4YC104MAT2FTR-ND
Capacitor Array

Capacitor Array

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W3A4YC104MAT2F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W3A4YC104MAT2F
Capacitors - Capacitor Networks, Arrays W3A4YC104MAT2F
CAP ARRAY

CAP ARRAY

Supplier's Site
Capacitor Array, 0.1Uf, 16V, X7R, 20%, 0612; Capacitance Kyocera Avx - 55J0054 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.1Uf, 16V, X7R, 20%, 0612; Capacitance Kyocera Avx
55J0054
Capacitor Array, 0.1Uf, 16V, X7R, 20%, 0612; Capacitance Kyocera Avx 55J0054
CAPACITOR ARRAY, 0.1UF, 16V, X7R, 20%, 0612; Capacitance:0.1µF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):16V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20%; Product Range:-RoHS Compliant: Yes

CAPACITOR ARRAY, 0.1UF, 16V, X7R, 20%, 0612; Capacitance:0.1µF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):16V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20%; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-W3A4YC104MAT2FTR-ND W3A4YC104MAT2F 55J0054
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 0.1Uf, 16V, X7R, 20%, 0612; Capacitance Kyocera Avx
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel
Technology Single-Layer
Configuration / Form Factor Wraparound
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers