Capacitor Array
CAPACITOR ARRAY, 0.1UF, 16V, X7R, 10%, 0612; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
CAP ARRAY
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-W3A4YC104KAT4ATR-ND | 65M6610 | W3A4YC104KAT4A |
| Product Name | Capacitor Networks, Arrays | Capacitor Array, 0.1Uf, 16V, X7R, 10%, 0612; Capacitance Kyocera Avx | Capacitors - Capacitor Networks, Arrays |
| Packing Method | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) |
| Configuration / Form Factor | Chip Capacitor; SMD | ||
| Capacitance Type | Fixed | ||
| RoHS Compliant | Yes | ||
| Electrostatic Capacitors | Ceramic Composition; Ceramic |