KYOCERA AVX Components Corporation Capacitor Networks, Arrays W3A4YC103MAT2F

Description
Capacitor Array
Request a Quote Datasheet
Description
Capacitor Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-W3A4YC103MAT2FTR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A4YC103MAT2FTR-ND
Capacitor Networks, Arrays 478-W3A4YC103MAT2FTR-ND
Capacitor Array

Capacitor Array

Buy Now Datasheet
Capacitor Array, 0.01Uf, 16V, X7R, 20%, 0612; Capacitance Kyocera Avx - 55J0051 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.01Uf, 16V, X7R, 20%, 0612; Capacitance Kyocera Avx
55J0051
Capacitor Array, 0.01Uf, 16V, X7R, 20%, 0612; Capacitance Kyocera Avx 55J0051
CAPACITOR ARRAY, 0.01UF, 16V, X7R, 20%, 0612; Capacitance:10000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):16V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.01UF, 16V, X7R, 20%, 0612; Capacitance:10000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):16V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W3A4YC103MAT2F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W3A4YC103MAT2F
Capacitors - Capacitor Networks, Arrays W3A4YC103MAT2F
CAP ARRAY

CAP ARRAY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-W3A4YC103MAT2FTR-ND 55J0051 W3A4YC103MAT2F
Product Name Capacitor Networks, Arrays Capacitor Array, 0.01Uf, 16V, X7R, 20%, 0612; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Configuration / Form Factor Wraparound
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers