Kyocera Corporation Capacitor Networks, Arrays W3A4YA221KAT2A

Description
220pF Isolated Capacitor 4 Array 16V C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
220pF Isolated Capacitor 4 Array 16V C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W3A4YA221KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W3A4YA221KAT2A-ND
Capacitor Networks, Arrays W3A4YA221KAT2A-ND
220pF Isolated Capacitor 4 Array 16V C0G, NP0 1206 (3216 Metric)

220pF Isolated Capacitor 4 Array 16V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Array, 220Pf 16V, C0G, 10%, 0612; Capacitance Kyocera Avx - 55J0033 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 220Pf 16V, C0G, 10%, 0612; Capacitance Kyocera Avx
55J0033
Capacitor Array, 220Pf 16V, C0G, 10%, 0612; Capacitance Kyocera Avx 55J0033
CAPACITOR ARRAY, 220PF 16V, C0G, 10%, 0612; Capacitance:220pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR ARRAY, 220PF 16V, C0G, 10%, 0612; Capacitance:220pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W3A4YA221KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W3A4YA221KAT2A
Capacitors - Capacitor Networks, Arrays W3A4YA221KAT2A
CAP ARRAY 220PF 16V NP0 0612

CAP ARRAY 220PF 16V NP0 0612

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number W3A4YA221KAT2A-ND 55J0033 W3A4YA221KAT2A
Product Name Capacitor Networks, Arrays Capacitor Array, 220Pf 16V, C0G, 10%, 0612; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details