Kyocera Corporation Capacitor Networks, Arrays W3A4YA100KAT2A

Description
10pF Isolated Capacitor 4 Array 16V C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
10pF Isolated Capacitor 4 Array 16V C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W3A4YA100KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W3A4YA100KAT2A-ND
Capacitor Networks, Arrays W3A4YA100KAT2A-ND
10pF Isolated Capacitor 4 Array 16V C0G, NP0 1206 (3216 Metric)

10pF Isolated Capacitor 4 Array 16V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Array, 10Pf 16V, C0G/np0, 10%, 0612; Capacitance Kyocera Avx - 55J0027 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 10Pf 16V, C0G/np0, 10%, 0612; Capacitance Kyocera Avx
55J0027
Capacitor Array, 10Pf 16V, C0G/np0, 10%, 0612; Capacitance Kyocera Avx 55J0027
CAPACITOR ARRAY, 10PF 16V, C0G/NP0, 10%, 0612; Capacitance:10pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):16V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10%; Case Size:0612RoHS Compliant: Yes

CAPACITOR ARRAY, 10PF 16V, C0G/NP0, 10%, 0612; Capacitance:10pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):16V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10%; Case Size:0612RoHS Compliant: Yes

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W3A4YA100KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W3A4YA100KAT2A
Capacitors - Capacitor Networks, Arrays W3A4YA100KAT2A
CAP ARRAY 10PF 16V NP0 0612

CAP ARRAY 10PF 16V NP0 0612

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number W3A4YA100KAT2A-ND 55J0027 W3A4YA100KAT2A
Product Name Capacitor Networks, Arrays Capacitor Array, 10Pf 16V, C0G/np0, 10%, 0612; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details