Kyocera Corporation Capacitor Networks, Arrays W3A45C472MAT2A

Description
4700pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4700pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W3A45C472MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W3A45C472MAT2A-ND
Capacitor Networks, Arrays W3A45C472MAT2A-ND
4700pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

4700pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Array, 4700Pf, 50V, X7R, 20%, 0612; Capacitance Kyocera Avx - 55J0178 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 4700Pf, 50V, X7R, 20%, 0612; Capacitance Kyocera Avx
55J0178
Capacitor Array, 4700Pf, 50V, X7R, 20%, 0612; Capacitance Kyocera Avx 55J0178
CAPACITOR ARRAY, 4700PF, 50V, X7R, 20%, 0612; Capacitance:4700pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR ARRAY, 4700PF, 50V, X7R, 20%, 0612; Capacitance:4700pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - W3A45C472MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W3A45C472MAT2A
Capacitors - Capacitor Networks, Arrays W3A45C472MAT2A
CAP ARRAY 4700PF 50V X7R 0612

CAP ARRAY 4700PF 50V X7R 0612

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number W3A45C472MAT2A-ND 55J0178 W3A45C472MAT2A
Product Name Capacitor Networks, Arrays Capacitor Array, 4700Pf, 50V, X7R, 20%, 0612; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers