KYOCERA AVX Components Corporation Capacitor Networks, Arrays W3A45C332KAT2F

Description
Capacitor Array
Request a Quote Datasheet
Description
Capacitor Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-W3A45C332KAT2FTR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A45C332KAT2FTR-ND
Capacitor Networks, Arrays 478-W3A45C332KAT2FTR-ND
Capacitor Array

Capacitor Array

Buy Now Datasheet
Capacitor Array, 3300Pf, 50V, X7R, 10%, 0612; Capacitance Kyocera Avx - 55J0172 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 3300Pf, 50V, X7R, 10%, 0612; Capacitance Kyocera Avx
55J0172
Capacitor Array, 3300Pf, 50V, X7R, 10%, 0612; Capacitance Kyocera Avx 55J0172
CAPACITOR ARRAY, 3300PF, 50V, X7R, 10%, 0612; Capacitance:3300pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR ARRAY, 3300PF, 50V, X7R, 10%, 0612; Capacitance:3300pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W3A45C332KAT2F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W3A45C332KAT2F
Capacitors - Capacitor Networks, Arrays W3A45C332KAT2F
CAP ARRAY

CAP ARRAY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-W3A45C332KAT2FTR-ND 55J0172 W3A45C332KAT2F
Product Name Capacitor Networks, Arrays Capacitor Array, 3300Pf, 50V, X7R, 10%, 0612; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1345676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers