Kyocera Corporation Capacitor Networks, Arrays W3A45C223M4T2A

Description
0.022µF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.022µF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-W3A45C223M4T2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A45C223M4T2ADKR-ND
Capacitor Networks, Arrays 478-W3A45C223M4T2ADKR-ND
0.022µF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

0.022µF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W3A45C223M4T2ATR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A45C223M4T2ATR-ND
Capacitor Networks, Arrays 478-W3A45C223M4T2ATR-ND
0.022µF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

0.022µF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W3A45C223M4T2ACT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A45C223M4T2ACT-ND
Capacitor Networks, Arrays 478-W3A45C223M4T2ACT-ND
0.022µF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

0.022µF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 0.022uF 50V Capacitor
57-W3A45C223M4T2A
Automotive SMD 0.022uF 50V Capacitor 57-W3A45C223M4T2A
Cap Ceramic Array 0.022uF 50V X7R 20% 0612 Pad SMD 4 Capacitor 125°C Automotive AEC-Q200 T/R Product overview: W3A45C223M4T2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.022uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.022uF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A45C223M4T2A can be used for catalog matching and distributor lookup.

Cap Ceramic Array 0.022uF 50V X7R 20% 0612 Pad SMD 4 Capacitor 125°C Automotive AEC-Q200 T/R Product overview: W3A45C223M4T2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.022uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.022uF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A45C223M4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Array, 0.022 F, 20%, 4, 50 V, 0612 [1632 Metric], Smd Rohs Compliant Kyocera Avx - 26M4987 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.022 F, 20%, 4, 50 V, 0612 [1632 Metric], Smd Rohs Compliant Kyocera Avx
26M4987
Capacitor Array, 0.022 F, 20%, 4, 50 V, 0612 [1632 Metric], Smd Rohs Compliant Kyocera Avx 26M4987
Capacitor Array, 0.022 F, 20%, 4, 50 V, 0612 [1632 Metric], SMD RoHS Compliant: Yes

Capacitor Array, 0.022 F, 20%, 4, 50 V, 0612 [1632 Metric], SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.022Μf, 50V, 20%, 0612; Capacitance Kyocera Avx - 13AC4358 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 50V, 20%, 0612; Capacitance Kyocera Avx
13AC4358
Cap, 0.022Μf, 50V, 20%, 0612; Capacitance Kyocera Avx 13AC4358
CAP, 0.022µF, 50V, 20%, 0612; Capacitance:22000pF; Capacitor Case Style:0612 [1632 Metric]; Voltage Rating:50V; No. of Elements:4 Element; Capacitor Terminals:SMD; Product Range:W Series; Capacitance Tolerance:± 20%; Operating RoHS Compliant: Yes

CAP, 0.022µF, 50V, 20%, 0612; Capacitance:22000pF; Capacitor Case Style:0612 [1632 Metric]; Voltage Rating:50V; No. of Elements:4 Element; Capacitor Terminals:SMD; Product Range:W Series; Capacitance Tolerance:± 20%; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - W3A45C223M4T2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W3A45C223M4T2A
Capacitors - Capacitor Networks, Arrays W3A45C223M4T2A
CAP ARRAY 0.022UF 50V X7R 0612

CAP ARRAY 0.022UF 50V X7R 0612

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-W3A45C223M4T2ADKR-ND 478-W3A45C223M4T2ATR-ND 57-W3A45C223M4T2A 26M4987 13AC4358 W3A45C223M4T2A
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays Automotive SMD 0.022uF 50V Capacitor Capacitor Array, 0.022 F, 20%, 4, 50 V, 0612 [1632 Metric], Smd Rohs Compliant Kyocera Avx Cap, 0.022Μf, 50V, 20%, 0612; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX222K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details