Kyocera Corporation SMD 330pF 50V Capacitor W3A45A331KAT2A

Description
Cap Ceramic Array 330pF 50V C0G 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A45A331KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A45A331KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Array 330pF 50V C0G 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A45A331KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A45A331KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330pF 50V Capacitor
57-W3A45A331KAT2A
SMD 330pF 50V Capacitor 57-W3A45A331KAT2A
Cap Ceramic Array 330pF 50V C0G 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A45A331KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A45A331KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic Array 330pF 50V C0G 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A45A331KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A45A331KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Networks, Arrays - 478-W3A45A331KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A45A331KAT2ATR-ND
Capacitor Networks, Arrays 478-W3A45A331KAT2ATR-ND
330pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

330pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W3A45A331KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A45A331KAT2ADKR-ND
Capacitor Networks, Arrays 478-W3A45A331KAT2ADKR-ND
330pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

330pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W3A45A331KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A45A331KAT2ACT-ND
Capacitor Networks, Arrays 478-W3A45A331KAT2ACT-ND
330pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

330pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W3A45A331KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W3A45A331KAT2A
Capacitors - Capacitor Networks, Arrays W3A45A331KAT2A
CAP ARRAY 330PF 50V NP0 0612

CAP ARRAY 330PF 50V NP0 0612

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 57-W3A45A331KAT2A 478-W3A45A331KAT2ATR-ND 478-W3A45A331KAT2ADKR-ND W3A45A331KAT2A
Product Name SMD 330pF 50V Capacitor Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701175 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 226SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers