Kyocera Corporation Capacitor Networks, Arrays W3A45A221KAT2A

Description
220pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
220pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-W3A45A221KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A45A221KAT2ACT-ND
Capacitor Networks, Arrays 478-W3A45A221KAT2ACT-ND
220pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

220pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W3A45A221KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A45A221KAT2ADKR-ND
Capacitor Networks, Arrays 478-W3A45A221KAT2ADKR-ND
220pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

220pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W3A45A221KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A45A221KAT2ATR-ND
Capacitor Networks, Arrays 478-W3A45A221KAT2ATR-ND
220pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

220pF Isolated Capacitor 4 Array 50V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - W3A45A221KAT2A - 1117863-W3A45A221KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitor Networks, Arrays - W3A45A221KAT2A
1117863-W3A45A221KAT2A
Capacitor Networks, Arrays - W3A45A221KAT2A 1117863-W3A45A221KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1117863-W3A45A221KAT 2A Packaging: Reel - TR Voltage Rating: 50V Height - Seated (Max): 0.053" (1.35mm) Mounting: SMD (SMT) Capacitance: 220pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4 Categories: Capacitors Status: Active Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1117863-W3A45A221KAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Height - Seated (Max): 0.053" (1.35mm)
Mounting: SMD (SMT)
Capacitance: 220pF
Tolerance: ±10%
Temperature Coefficient: C0G, NP0
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 4
Categories: Capacitors
Status: Active
Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitor Array, 220Pf 50V, C0G, 10%, 0612, Full Reel; Capacitance Kyocera Avx - 55J0154 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 220Pf 50V, C0G, 10%, 0612, Full Reel; Capacitance Kyocera Avx
55J0154
Capacitor Array, 220Pf 50V, C0G, 10%, 0612, Full Reel; Capacitance Kyocera Avx 55J0154
CAPACITOR ARRAY, 220PF 50V, C0G, 10%, 0612, FULL REEL; Capacitance:220pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 220PF 50V, C0G, 10%, 0612, FULL REEL; Capacitance:220pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):50V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W3A45A221KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W3A45A221KAT2A
Capacitors - Capacitor Networks, Arrays W3A45A221KAT2A
CAP ARRAY 220PF 50V NP0 0612

CAP ARRAY 220PF 50V NP0 0612

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-W3A45A221KAT2ACT-ND 478-W3A45A221KAT2ADKR-ND 1117863-W3A45A221KAT2A 55J0154 W3A45A221KAT2A
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitor Networks, Arrays - W3A45A221KAT2A Capacitor Array, 220Pf 50V, C0G, 10%, 0612, Full Reel; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701176 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details