Kyocera Corporation Capacitor Networks, Arrays W3A43C104MAT2A

Description
0.1µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-13179-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-13179-2-ND
Capacitor Networks, Arrays 478-13179-2-ND
0.1µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

0.1µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-13179-1-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-13179-1-ND
Capacitor Networks, Arrays 478-13179-1-ND
0.1µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

0.1µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-13179-6-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-13179-6-ND
Capacitor Networks, Arrays 478-13179-6-ND
0.1µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

0.1µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W3A43C104MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W3A43C104MAT2A
Capacitors - Capacitor Networks, Arrays W3A43C104MAT2A
CAP ARRAY 0.1UF 25V X7R 0612

CAP ARRAY 0.1UF 25V X7R 0612

Supplier's Site
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx - 44X0218 - Newark, An Avnet Company
Chicago, IL, United States
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx
44X0218
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx 44X0218
CAP ARRAY MANUFACTURED / T&R ROHS COMPLIANT: YES

CAP ARRAY MANUFACTURED / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-13179-2-ND 478-13179-6-ND W3A43C104MAT2A 44X0218
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701034 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details