Kyocera Corporation 0.10UF 25V Capacitor W3A43C104K4Z2A

Description
CAP ARRAY 0.10UF 25V X7R 0612 Product overview: W3A43C104K4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.10UF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A43C104K4Z2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ARRAY 0.10UF 25V X7R 0612 Product overview: W3A43C104K4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.10UF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A43C104K4Z2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.10UF 25V Capacitor
57-W3A43C104K4Z2A
0.10UF 25V Capacitor 57-W3A43C104K4Z2A
CAP ARRAY 0.10UF 25V X7R 0612 Product overview: W3A43C104K4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.10UF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A43C104K4Z2A can be used for catalog matching and distributor lookup.

CAP ARRAY 0.10UF 25V X7R 0612 Product overview: W3A43C104K4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.10UF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A43C104K4Z2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Networks, Arrays - 478-W3A43C104K4Z2ATR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A43C104K4Z2ATR-ND
Capacitor Networks, Arrays 478-W3A43C104K4Z2ATR-ND
0.1µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

0.1µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W3A43C104K4Z2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A43C104K4Z2ADKR-ND
Capacitor Networks, Arrays 478-W3A43C104K4Z2ADKR-ND
0.1µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

0.1µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W3A43C104K4Z2ACT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A43C104K4Z2ACT-ND
Capacitor Networks, Arrays 478-W3A43C104K4Z2ACT-ND
0.1µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

0.1µF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 57-W3A43C104K4Z2A 478-W3A43C104K4Z2ATR-ND 478-W3A43C104K4Z2ADKR-ND
Product Name 0.10UF 25V Capacitor Capacitor Networks, Arrays Capacitor Networks, Arrays
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
WVDC 25 volts
WVAC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - C1206C223K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details