Kyocera Corporation Capacitor Networks, Arrays W3A43C103MAT2A

Description
10000pF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W3A43C103MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W3A43C103MAT2A-ND
Capacitor Networks, Arrays W3A43C103MAT2A-ND
10000pF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

10000pF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Array, 0.01Uf, 25V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx - 55J0131 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.01Uf, 25V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx
55J0131
Capacitor Array, 0.01Uf, 25V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx 55J0131
CAPACITOR ARRAY, 0.01UF, 25V, X7R, 20%, 0612, FULL REEL; Capacitance:10000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):25V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.01UF, 25V, X7R, 20%, 0612, FULL REEL; Capacitance:10000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):25V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W3A43C103MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W3A43C103MAT2A
Capacitors - Capacitor Networks, Arrays W3A43C103MAT2A
CAP ARRAY 10000PF 25V X7R 0612

CAP ARRAY 10000PF 25V X7R 0612

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number W3A43C103MAT2A-ND 55J0131 W3A43C103MAT2A
Product Name Capacitor Networks, Arrays Capacitor Array, 0.01Uf, 25V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402N220J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details