Kyocera Corporation SMD 0.01uF 25V Capacitor W3A43C103KAT2A

Description
Cap Ceramic Array 0.01uF 25V X7R 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A43C103KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A43C103KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Array 0.01uF 25V X7R 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A43C103KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A43C103KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.01uF 25V Capacitor
57-W3A43C103KAT2A
SMD 0.01uF 25V Capacitor 57-W3A43C103KAT2A
Cap Ceramic Array 0.01uF 25V X7R 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A43C103KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A43C103KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic Array 0.01uF 25V X7R 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A43C103KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A43C103KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Networks, Arrays - 478-W3A43C103KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A43C103KAT2ACT-ND
Capacitor Networks, Arrays 478-W3A43C103KAT2ACT-ND
CAP ARRAY 10000PF 25V X7R 0612

CAP ARRAY 10000PF 25V X7R 0612

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W3A43C103KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A43C103KAT2ADKR-ND
Capacitor Networks, Arrays 478-W3A43C103KAT2ADKR-ND
CAP ARRAY 10000PF 25V X7R 0612

CAP ARRAY 10000PF 25V X7R 0612

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W3A43C103KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A43C103KAT2ATR-ND
Capacitor Networks, Arrays 478-W3A43C103KAT2ATR-ND
10000pF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

10000pF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Array, 0.01Uf, 25V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx - 55J0130 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.01Uf, 25V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx
55J0130
Capacitor Array, 0.01Uf, 25V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx 55J0130
CAPACITOR ARRAY, 0.01UF, 25V, X7R, 10%, 0612, FULL REEL; Capacitance:10000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):25V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.01UF, 25V, X7R, 10%, 0612, FULL REEL; Capacitance:10000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):25V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W3A43C103KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W3A43C103KAT2A
Capacitors - Capacitor Networks, Arrays W3A43C103KAT2A
CAP ARRAY 10000PF 25V X7R 0612

CAP ARRAY 10000PF 25V X7R 0612

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 57-W3A43C103KAT2A 478-W3A43C103KAT2ACT-ND 478-W3A43C103KAT2ADKR-ND 55J0130 W3A43C103KAT2A
Product Name SMD 0.01uF 25V Capacitor Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitor Array, 0.01Uf, 25V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Wraparound
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic Capacitor - 380LX122M200K042 - Richardson RFPD
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details