Kyocera Corporation Capacitor Networks, Arrays W3A43A100KAT2A

Description
10pF Isolated Capacitor 4 Array 25V C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
10pF Isolated Capacitor 4 Array 25V C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W3A43A100KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W3A43A100KAT2A-ND
Capacitor Networks, Arrays W3A43A100KAT2A-ND
10pF Isolated Capacitor 4 Array 25V C0G, NP0 1206 (3216 Metric)

10pF Isolated Capacitor 4 Array 25V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W3A43A100KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W3A43A100KAT2A
Capacitors - Capacitor Networks, Arrays W3A43A100KAT2A
CAP ARRAY 10PF 25V NP0 0612

CAP ARRAY 10PF 25V NP0 0612

Supplier's Site
Capacitor Array, 10Pf 25V, C0G/np0, 10%, 0612; Capacitance Kyocera Avx - 55J0112 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 10Pf 25V, C0G/np0, 10%, 0612; Capacitance Kyocera Avx
55J0112
Capacitor Array, 10Pf 25V, C0G/np0, 10%, 0612; Capacitance Kyocera Avx 55J0112
CAPACITOR ARRAY, 10PF 25V, C0G/NP0, 10%, 0612; Capacitance:10pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):25V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10%; Case Size:0612RoHS Compliant: Yes

CAPACITOR ARRAY, 10PF 25V, C0G/NP0, 10%, 0612; Capacitance:10pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):25V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10%; Case Size:0612RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number W3A43A100KAT2A-ND W3A43A100KAT2A 55J0112
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 10Pf 25V, C0G/np0, 10%, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M250A042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details