4700pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)
4700pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)
4700pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)
Cap Ceramic Array 0.0047uF 100V X7R 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A41C472KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 100V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A41C472KAT2A can be used for catalog matching and distributor lookup.
CAP ARRAY 4700PF 100V X7R 0612
CAPACITOR ARRAY, 4700PF, 100V, X7R, 10%, 0612; Capacitance:4700pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):100V; No. of Capacitors:4Capacito
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-W3A41C472KAT2ATR-ND | 478-W3A41C472KAT2ADKR-ND | 57-W3A41C472KAT2A | W3A41C472KAT2A | 55J0109 |
| Product Name | Capacitor Networks, Arrays | Capacitor Networks, Arrays | SMD 0.0047uF 100V Capacitor | Capacitors - Capacitor Networks, Arrays | Capacitor Array, 4700Pf, 100V, X7R, 10%, 0612; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Wraparound | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | |
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| Lead Style | Surface Mount (SMT) | Surface Mount (SMT) |