Kyocera Corporation Capacitor Networks, Arrays W3A41C471KAT2A

Description
470pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
470pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-W3A41C471KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A41C471KAT2ATR-ND
Capacitor Networks, Arrays 478-W3A41C471KAT2ATR-ND
470pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)

470pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Array, 470Pf, 100V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx - 55J0108 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 470Pf, 100V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx
55J0108
Capacitor Array, 470Pf, 100V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx 55J0108
CAPACITOR ARRAY, 470PF, 100V, X7R, 10%, 0612, FULL REEL; Capacitance:470pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):100V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 470PF, 100V, X7R, 10%, 0612, FULL REEL; Capacitance:470pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):100V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W3A41C471KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W3A41C471KAT2A
Capacitors - Capacitor Networks, Arrays W3A41C471KAT2A
CAP ARRAY 470PF 100V X7R 0612

CAP ARRAY 470PF 100V X7R 0612

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-W3A41C471KAT2ATR-ND 55J0108 W3A41C471KAT2A
Product Name Capacitor Networks, Arrays Capacitor Array, 470Pf, 100V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX184K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1701143 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details