KYOCERA AVX Components Corporation Capacitor Networks, Arrays W3A41C332KAT2F

Description
Capacitor Array
Request a Quote Datasheet
Description
Capacitor Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-W3A41C332KAT2FTR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A41C332KAT2FTR-ND
Capacitor Networks, Arrays 478-W3A41C332KAT2FTR-ND
Capacitor Array

Capacitor Array

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W3A41C332KAT2F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W3A41C332KAT2F
Capacitors - Capacitor Networks, Arrays W3A41C332KAT2F
CAP ARRAY

CAP ARRAY

Supplier's Site
Capacitor Array, 3300Pf, 100V, X7R, 10%, 0612; Capacitance Kyocera Avx - 55J0107 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 3300Pf, 100V, X7R, 10%, 0612; Capacitance Kyocera Avx
55J0107
Capacitor Array, 3300Pf, 100V, X7R, 10%, 0612; Capacitance Kyocera Avx 55J0107
CAPACITOR ARRAY, 3300PF, 100V, X7R, 10%, 0612; Capacitance:3300pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):100V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 3300PF, 100V, X7R, 10%, 0612; Capacitance:3300pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):100V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-W3A41C332KAT2FTR-ND W3A41C332KAT2F 55J0107
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 3300Pf, 100V, X7R, 10%, 0612; Capacitance Kyocera Avx
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel
Technology Single-Layer
Configuration / Form Factor Wraparound
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C242U200BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details