Kyocera Corporation Capacitor Networks, Arrays W3A41C332KAT2A

Description
3300pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
3300pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-W3A41C332KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A41C332KAT2ACT-ND
Capacitor Networks, Arrays 478-W3A41C332KAT2ACT-ND
3300pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)

3300pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W3A41C332KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A41C332KAT2ATR-ND
Capacitor Networks, Arrays 478-W3A41C332KAT2ATR-ND
3300pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)

3300pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W3A41C332KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A41C332KAT2ADKR-ND
Capacitor Networks, Arrays 478-W3A41C332KAT2ADKR-ND
3300pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)

3300pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.0033uF 100V Capacitor
57-W3A41C332KAT2A
SMD 0.0033uF 100V Capacitor 57-W3A41C332KAT2A
Cap Ceramic Array 0.0033uF 100V X7R 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A41C332KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0033uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0033uF, 100V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A41C332KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic Array 0.0033uF 100V X7R 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A41C332KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0033uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0033uF, 100V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A41C332KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Array, 3300Pf, 100V, X7R, 10%, 0612; Capacitance Kyocera Avx - 55J0106 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 3300Pf, 100V, X7R, 10%, 0612; Capacitance Kyocera Avx
55J0106
Capacitor Array, 3300Pf, 100V, X7R, 10%, 0612; Capacitance Kyocera Avx 55J0106
CAPACITOR ARRAY, 3300PF, 100V, X7R, 10%, 0612; Capacitance:3300pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):100V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 3300PF, 100V, X7R, 10%, 0612; Capacitance:3300pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):100V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W3A41C332KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W3A41C332KAT2A
Capacitors - Capacitor Networks, Arrays W3A41C332KAT2A
CAP ARRAY 3300PF 100V X7R 0612

CAP ARRAY 3300PF 100V X7R 0612

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-W3A41C332KAT2ACT-ND 478-W3A41C332KAT2ADKR-ND 57-W3A41C332KAT2A 55J0106 W3A41C332KAT2A
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays SMD 0.0033uF 100V Capacitor Capacitor Array, 3300Pf, 100V, X7R, 10%, 0612; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX563K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details