Kyocera Corporation Capacitor Networks, Arrays W3A41C103MAT2F

Description
10000pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W3A41C103MAT2F-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W3A41C103MAT2F-ND
Capacitor Networks, Arrays W3A41C103MAT2F-ND
10000pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)

10000pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W3A41C103MAT2F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W3A41C103MAT2F
Capacitors - Capacitor Networks, Arrays W3A41C103MAT2F
CAP ARRAY 10000PF 100V X7R 0612

CAP ARRAY 10000PF 100V X7R 0612

Supplier's Site
Capacitor Array, 0.01Uf, 100V, X7R, 20%, 0612; Capacitance Kyocera Avx - 55J0105 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.01Uf, 100V, X7R, 20%, 0612; Capacitance Kyocera Avx
55J0105
Capacitor Array, 0.01Uf, 100V, X7R, 20%, 0612; Capacitance Kyocera Avx 55J0105
CAPACITOR ARRAY, 0.01UF, 100V, X7R, 20%, 0612; Capacitance:10000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):100V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.01UF, 100V, X7R, 20%, 0612; Capacitance:10000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):100V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number W3A41C103MAT2F-ND W3A41C103MAT2F 55J0105
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 0.01Uf, 100V, X7R, 20%, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1701326 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details