Kyocera Corporation Capacitor Networks, Arrays W3A41C102MAT2A

Description
1000pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-2874-1-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-2874-1-ND
Capacitor Networks, Arrays 478-2874-1-ND
1000pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)

1000pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-2874-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-2874-2-ND
Capacitor Networks, Arrays 478-2874-2-ND
1000pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)

1000pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-2874-6-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-2874-6-ND
Capacitor Networks, Arrays 478-2874-6-ND
1000pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)

1000pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.001uF 100V Capacitor
57-W3A41C102MAT2A
SMD 0.001uF 100V Capacitor 57-W3A41C102MAT2A
Cap Ceramic Array 0.001uF 100V X7R 20% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A41C102MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 100V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A41C102MAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic Array 0.001uF 100V X7R 20% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A41C102MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 100V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A41C102MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - W3A41C102MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W3A41C102MAT2A
Capacitors - Capacitor Networks, Arrays W3A41C102MAT2A
CAP ARRAY 1000PF 100V X7R 0612

CAP ARRAY 1000PF 100V X7R 0612

Supplier's Site
Capacitor Array, 1000Pf, 100V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx - 55J0102 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 1000Pf, 100V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx
55J0102
Capacitor Array, 1000Pf, 100V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx 55J0102
CAPACITOR ARRAY, 1000PF, 100V, X7R, 20%, 0612, FULL REEL; Capacitance:1000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):100V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ARRAY, 1000PF, 100V, X7R, 20%, 0612, FULL REEL; Capacitance:1000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):100V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Capacitor Array, 1000Pf, 100V, X7R, 20%, 0612; Capacitance Kyocera Avx - 96M1077 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 1000Pf, 100V, X7R, 20%, 0612; Capacitance Kyocera Avx
96M1077
Capacitor Array, 1000Pf, 100V, X7R, 20%, 0612; Capacitance Kyocera Avx 96M1077
CAPACITOR ARRAY, 1000PF, 100V, X7R, 20%, 0612; Capacitance:1000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):100V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ARRAY, 1000PF, 100V, X7R, 20%, 0612; Capacitance:1000pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):100V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2874-1-ND 478-2874-6-ND 57-W3A41C102MAT2A W3A41C102MAT2A 55J0102
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays SMD 0.001uF 100V Capacitor Capacitors - Capacitor Networks, Arrays Capacitor Array, 1000Pf, 100V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX683K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers