Kyocera Corporation Capacitor Networks, Arrays W3A41A331KAT2A

Description
330pF Isolated Capacitor 4 Array 100V C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
330pF Isolated Capacitor 4 Array 100V C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W3A41A331KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W3A41A331KAT2A-ND
Capacitor Networks, Arrays W3A41A331KAT2A-ND
330pF Isolated Capacitor 4 Array 100V C0G, NP0 1206 (3216 Metric)

330pF Isolated Capacitor 4 Array 100V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W3A41A331KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W3A41A331KAT2A
Capacitors - Capacitor Networks, Arrays W3A41A331KAT2A
CAP ARRAY 330PF 100V NP0 0612

CAP ARRAY 330PF 100V NP0 0612

Supplier's Site
Capacitor Array, 330Pf 100V, C0G, 10%, 0612; Capacitance Kyocera Avx - 55J0095 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 330Pf 100V, C0G, 10%, 0612; Capacitance Kyocera Avx
55J0095
Capacitor Array, 330Pf 100V, C0G, 10%, 0612; Capacitance Kyocera Avx 55J0095
CAPACITOR ARRAY, 330PF 100V, C0G, 10%, 0612; Capacitance:330pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):100V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10%; Case Size:0612RoHS Compliant: Yes

CAPACITOR ARRAY, 330PF 100V, C0G, 10%, 0612; Capacitance:330pF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):100V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10%; Case Size:0612RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number W3A41A331KAT2A-ND W3A41A331KAT2A 55J0095
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 330Pf 100V, C0G, 10%, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701296 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0603C472K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers