33pF Isolated Capacitor 4 Array 100V C0G, NP0 1206 (3216 Metric)
CAP ARRAY 33PF 100V NP0 0612
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | W3A41A330KAT2A-ND | W3A41A330KAT2A |
| Product Name | Capacitor Networks, Arrays | Capacitors - Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic |
| Capacitance Range | 3.30E-5 microF | 3.30E-5 microF |
| Capacitance Tolerance | 10 (+/- %) | |
| Lead Style | Surface Mount (SMT) |