Kyocera Corporation Capacitor Networks, Arrays W3A41A220KAT2A

Description
22pF Isolated Capacitor 4 Array 100V C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
22pF Isolated Capacitor 4 Array 100V C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-W3A41A220KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A41A220KAT2ATR-ND
Capacitor Networks, Arrays 478-W3A41A220KAT2ATR-ND
22pF Isolated Capacitor 4 Array 100V C0G, NP0 1206 (3216 Metric)

22pF Isolated Capacitor 4 Array 100V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W3A41A220KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A41A220KAT2ACT-ND
Capacitor Networks, Arrays 478-W3A41A220KAT2ACT-ND
22pF Isolated Capacitor 4 Array 100V C0G, NP0 1206 (3216 Metric)

22pF Isolated Capacitor 4 Array 100V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W3A41A220KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W3A41A220KAT2ADKR-ND
Capacitor Networks, Arrays 478-W3A41A220KAT2ADKR-ND
22pF Isolated Capacitor 4 Array 100V C0G, NP0 1206 (3216 Metric)

22pF Isolated Capacitor 4 Array 100V C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - W3A41A220KAT2A - 1117862-W3A41A220KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitor Networks, Arrays - W3A41A220KAT2A
1117862-W3A41A220KAT2A
Capacitor Networks, Arrays - W3A41A220KAT2A 1117862-W3A41A220KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1117862-W3A41A220KAT 2A Packaging: Reel - TR Voltage Rating: 100V Height - Seated (Max): 0.053" (1.35mm) Mounting: SMD (SMT) Capacitance: 22pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4 Categories: Capacitors Status: Active Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1117862-W3A41A220KAT2A
Packaging: Reel - TR
Voltage Rating: 100V
Height - Seated (Max): 0.053" (1.35mm)
Mounting: SMD (SMT)
Capacitance: 22pF
Tolerance: ±10%
Temperature Coefficient: C0G, NP0
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 4
Categories: Capacitors
Status: Active
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W3A41A220KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W3A41A220KAT2A
Capacitors - Capacitor Networks, Arrays W3A41A220KAT2A
CAP ARRAY 22PF 100V NP0 0612

CAP ARRAY 22PF 100V NP0 0612

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-W3A41A220KAT2ATR-ND 478-W3A41A220KAT2ADKR-ND 1117862-W3A41A220KAT2A W3A41A220KAT2A
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitor Networks, Arrays - W3A41A220KAT2A Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Polymer - 187UVG016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers