22pF Isolated Capacitor 4 Array 100V C0G, NP0 1206 (3216 Metric)
CAP ARRAY 22PF 100V NP0 0612
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-7586-2-ND | W3A41A220J4T2A |
| Product Name | Capacitor Networks, Arrays | Capacitors - Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic |
| Capacitance Range | 2.20E-5 microF | 2.20E-5 microF |
| Capacitance Tolerance | 5 (+/- %) | |
| Lead Style | Surface Mount (SMT) |