10pF Isolated Capacitor 4 Array 100V C0G, NP0 1206 (3216 Metric)
CAP ARRAY 10PF 100V NP0 0612
CAP ARRAY 10PF 100V NP0 0612
Cap Ceramic Array 10pF 100V C0G 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A41A100KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 100V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A41A100KAT2A can be used for catalog matching and distributor lookup.
CAP ARRAY 10PF 100V NP0 0612
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-W3A41A100KAT2ATR-ND | 478-W3A41A100KAT2ADKR-ND | 57-W3A41A100KAT2A | W3A41A100KAT2A |
| Product Name | Capacitor Networks, Arrays | Capacitor Networks, Arrays | SMD 10pF 100V Capacitor | Capacitors - Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic |
| Capacitance Range | 1.00E-5 microF | 1.00E-5 microF | 1.00E-5 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| Lead Style | Surface Mount (SMT) | Surface Mount (SMT) |