Kyocera Corporation RF Antennas W2P15X7W04-U050D3B0A

Description
5.5GHz, 6.525GHz Wi-Fi PCB Trace RF Antenna 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 4.3dBi, 3.9dBi U.FL Adhesive
Request a Quote Datasheet
Description
5.5GHz, 6.525GHz Wi-Fi PCB Trace RF Antenna 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 4.3dBi, 3.9dBi U.FL Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-W2P15X7W04-U050D3B0A-ND - DigiKey
Thief River Falls, MN, United States
5.5GHz, 6.525GHz Wi-Fi PCB Trace RF Antenna 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 4.3dBi, 3.9dBi U.FL Adhesive

5.5GHz, 6.525GHz Wi-Fi PCB Trace RF Antenna 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 4.3dBi, 3.9dBi U.FL Adhesive

Buy Now Datasheet
RF Antennas - W2P15X7W04-U050D3B0A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
5.5GHz, 6.525GHz Wi-Fi PCB Trace RF Antenna 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 4.3dBi, 3.9dBi U.FL Adhesive

5.5GHz, 6.525GHz Wi-Fi PCB Trace RF Antenna 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 4.3dBi, 3.9dBi U.FL Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 478-W2P15X7W04-U050D3B0A-ND W2P15X7W04-U050D3B0A
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi Wi-Fi
Primary Frequency Range 5500.0 to 6525.0 MHz
Gain 3.9 to 4.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model EHA-50B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details