Kyocera Corporation Ceramic Capacitors W2L1ZD474MAT1S

Description
0.47µF ±20% 10V Ceramic Capacitor X5R 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 10V Ceramic Capacitor X5R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2124-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2124-2-ND
Ceramic Capacitors 478-2124-2-ND
0.47µF ±20% 10V Ceramic Capacitor X5R 0508 (1220 Metric)

0.47µF ±20% 10V Ceramic Capacitor X5R 0508 (1220 Metric)

Buy Now Datasheet
Singapore, Singapore
0.47UF 10V Capacitor
60-W2L1ZD474MAT1S
0.47UF 10V Capacitor 60-W2L1ZD474MAT1S
CAP CER 0.47UF 10V X5R 0508 Product overview: W2L1ZD474MAT1S from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-W2L1ZD474MAT1S can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 10V X5R 0508 Product overview: W2L1ZD474MAT1S from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-W2L1ZD474MAT1S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 478-2124-2-ND 60-W2L1ZD474MAT1S
Product Name Ceramic Capacitors 0.47UF 10V Capacitor
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications Bypass
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX561K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details