Kyocera Corporation Ceramic Capacitors W2L1ZC223MAT1S

Description
0.022µF ±20% 10V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 10V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - W2L1ZC223MAT1S-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
W2L1ZC223MAT1S-ND
Ceramic Capacitors W2L1ZC223MAT1S-ND
0.022µF ±20% 10V Ceramic Capacitor X7R 0508 (1220 Metric)

0.022µF ±20% 10V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Idc Cmap / T&r Rohs Compliant Kyocera Avx - 21T8069 - Newark, An Avnet Company
Chicago, IL, United States
Idc Cmap / T&r Rohs Compliant Kyocera Avx
21T8069
Idc Cmap / T&r Rohs Compliant Kyocera Avx 21T8069
IDC CMAP / T&R ROHS COMPLIANT: YES

IDC CMAP / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number W2L1ZC223MAT1S-ND 21T8069
Product Name Ceramic Capacitors Idc Cmap / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitors - Aluminum Electrolytic Capacitors - 226UVK050MEL - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Aluminium Capacitors - 1701146 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details