Kyocera Corporation SMD 0.1uF 16V Capacitor W2L1YC104MAT1A

Description
Cap Ceramic 0.1uF 16V X7R 20% Pad SMD 0508 125°C T/R Product overview: W2L1YC104MAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-W2L1YC104MAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.1uF 16V X7R 20% Pad SMD 0508 125°C T/R Product overview: W2L1YC104MAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-W2L1YC104MAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.1uF 16V Capacitor
60-W2L1YC104MAT1A
SMD 0.1uF 16V Capacitor 60-W2L1YC104MAT1A
Cap Ceramic 0.1uF 16V X7R 20% Pad SMD 0508 125°C T/R Product overview: W2L1YC104MAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-W2L1YC104MAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 16V X7R 20% Pad SMD 0508 125°C T/R Product overview: W2L1YC104MAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-W2L1YC104MAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-2121-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2121-1-ND
Ceramic Capacitors 478-2121-1-ND
0.1µF ±20% 16V Ceramic Capacitor X7R 0508 (1220 Metric)

0.1µF ±20% 16V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2121-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2121-6-ND
Ceramic Capacitors 478-2121-6-ND
0.1µF ±20% 16V Ceramic Capacitor X7R 0508 (1220 Metric)

0.1µF ±20% 16V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2121-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2121-2-ND
Ceramic Capacitors 478-2121-2-ND
0.1µF ±20% 16V Ceramic Capacitor X7R 0508 (1220 Metric)

0.1µF ±20% 16V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Array, 0.1Uf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx - 75M3043 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.1Uf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx
75M3043
Capacitor Array, 0.1Uf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx 75M3043
CAPACITOR ARRAY, 0.1UF, 16V, X7R, 20%, 0508; Capacitance:0.1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20%; Product Range:-RoHS Compliant: Yes

CAPACITOR ARRAY, 0.1UF, 16V, X7R, 20%, 0508; Capacitance:0.1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20%; Product Range:-RoHS Compliant: Yes

Supplier's Site
Capacitor Array, 0.1Uf, 16V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx - 50H8282 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.1Uf, 16V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx
50H8282
Capacitor Array, 0.1Uf, 16V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx 50H8282
CAPACITOR ARRAY, 0.1UF, 16V, X7R, 20%, 0508, FULL REEL; Capacitance:0.1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.1UF, 16V, X7R, 20%, 0508, FULL REEL; Capacitance:0.1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-W2L1YC104MAT1A 478-2121-1-ND 478-2121-6-ND 75M3043 50H8282
Product Name SMD 0.1uF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Array, 0.1Uf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx Capacitor Array, 0.1Uf, 16V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Wraparound Wraparound
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - M39014/021352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701022 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details