Kyocera Corporation Ceramic Capacitors W2L16D105MAT1A

Description
1µF ±20% 6.3V Ceramic Capacitor X5R 0508 (1220 Metric)
Request a Quote Datasheet
Description
1µF ±20% 6.3V Ceramic Capacitor X5R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2125-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2125-2-ND
Ceramic Capacitors 478-2125-2-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0508 (1220 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Array, 1Uf, 6.3V, X5R, 20%, 0508; Capacitance Kyocera Avx - 74C3012 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 1Uf, 6.3V, X5R, 20%, 0508; Capacitance Kyocera Avx
74C3012
Capacitor Array, 1Uf, 6.3V, X5R, 20%, 0508; Capacitance Kyocera Avx 74C3012
CAPACITOR ARRAY, 1UF, 6.3V, X5R, 20%, 0508; Capacitance:1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):6.3V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20%; Product Range:- RoHS Compliant: Yes

CAPACITOR ARRAY, 1UF, 6.3V, X5R, 20%, 0508; Capacitance:1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):6.3V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20%; Product Range:- RoHS Compliant: Yes

Supplier's Site
Capacitor Array, 1Uf, 6.3V, X5R, 20%, 0508; Capacitance Kyocera Avx - 12N3201 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 1Uf, 6.3V, X5R, 20%, 0508; Capacitance Kyocera Avx
12N3201
Capacitor Array, 1Uf, 6.3V, X5R, 20%, 0508; Capacitance Kyocera Avx 12N3201
CAPACITOR ARRAY, 1UF, 6.3V, X5R, 20%, 0508; Capacitance:1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):6.3V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20%; Product Range:- RoHS Compliant: Yes

CAPACITOR ARRAY, 1UF, 6.3V, X5R, 20%, 0508; Capacitance:1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):6.3V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20%; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-2125-2-ND 74C3012
Product Name Ceramic Capacitors Capacitor Array, 1Uf, 6.3V, X5R, 20%, 0508; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Wraparound
Applications Bypass
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C1206C101J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details