Kyocera Corporation Ceramic Capacitors - W2L16C105MAT1A W2L16C105MAT1A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1117851-W2L16C105MAT 1A Packaging: Reel - TR Features: Low ESL (Multi-Terminal) Voltage Rating: 6.3V Applications: Bypass, Decoupling Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±20% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.95mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.050" L x 0.080" W (1.27mm x 2.03mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1117851-W2L16C105MAT 1A Packaging: Reel - TR Features: Low ESL (Multi-Terminal) Voltage Rating: 6.3V Applications: Bypass, Decoupling Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±20% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.95mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.050" L x 0.080" W (1.27mm x 2.03mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - W2L16C105MAT1A - 1117851-W2L16C105MAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - W2L16C105MAT1A
1117851-W2L16C105MAT1A
Ceramic Capacitors - W2L16C105MAT1A 1117851-W2L16C105MAT1A
Manufacturer: AVX Corporation Win Source Part Number: 1117851-W2L16C105MAT 1A Packaging: Reel - TR Features: Low ESL (Multi-Terminal) Voltage Rating: 6.3V Applications: Bypass, Decoupling Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±20% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.95mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.050" L x 0.080" W (1.27mm x 2.03mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1117851-W2L16C105MAT1A
Packaging: Reel - TR
Features: Low ESL (Multi-Terminal)
Voltage Rating: 6.3V
Applications: Bypass, Decoupling
Mounting: Surface Mount, MLCC
Capacitance: 1μF
Tolerance: ±20%
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.95mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.050" L x 0.080" W (1.27mm x 2.03mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - 478-4942-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4942-6-ND
Ceramic Capacitors 478-4942-6-ND
1µF ±20% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)

1µF ±20% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4942-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4942-2-ND
Ceramic Capacitors 478-4942-2-ND
1µF ±20% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)

1µF ±20% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4942-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4942-1-ND
Ceramic Capacitors 478-4942-1-ND
1µF ±20% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)

1µF ±20% 6.3V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 6.3V Capacitor
60-W2L16C105MAT1A
SMD 1uF 6.3V Capacitor 60-W2L16C105MAT1A
Cap Ceramic 1uF 6.3V X7R 20% Pad SMD 0508 125°C T/R Product overview: W2L16C105MAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-W2L16C105MAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 6.3V X7R 20% Pad SMD 0508 125°C T/R Product overview: W2L16C105MAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-W2L16C105MAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Array, 1Uf, 6.3V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx - 07H7409 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 1Uf, 6.3V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx
07H7409
Capacitor Array, 1Uf, 6.3V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx 07H7409
CAPACITOR ARRAY, 1UF, 6.3V, X7R, 20%, 0508, FULL REEL; Capacitance:1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):6.3V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ARRAY, 1UF, 6.3V, X7R, 20%, 0508, FULL REEL; Capacitance:1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):6.3V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1117851-W2L16C105MAT1A 478-4942-6-ND 478-4942-2-ND 60-W2L16C105MAT1A 07H7409
Product Name Ceramic Capacitors - W2L16C105MAT1A Ceramic Capacitors Ceramic Capacitors SMD 1uF 6.3V Capacitor Capacitor Array, 1Uf, 6.3V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
WVAC 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 116313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details