Kyocera Corporation 1.5UF 4V Capacitor W2L14D155MAT1A

Description
CAP CER 1.5UF 4V X5R 0508 Product overview: W2L14D155MAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-W2L14D155MAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1.5UF 4V X5R 0508 Product overview: W2L14D155MAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-W2L14D155MAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5UF 4V Capacitor
60-W2L14D155MAT1A
1.5UF 4V Capacitor 60-W2L14D155MAT1A
CAP CER 1.5UF 4V X5R 0508 Product overview: W2L14D155MAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-W2L14D155MAT1A can be used for catalog matching and distributor lookup.

CAP CER 1.5UF 4V X5R 0508 Product overview: W2L14D155MAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-W2L14D155MAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-2127-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2127-1-ND
Ceramic Capacitors 478-2127-1-ND
1.5µF ±20% 4V Ceramic Capacitor X5R 0508 (1220 Metric)

1.5µF ±20% 4V Ceramic Capacitor X5R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2127-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2127-2-ND
Ceramic Capacitors 478-2127-2-ND
1.5µF ±20% 4V Ceramic Capacitor X5R 0508 (1220 Metric)

1.5µF ±20% 4V Ceramic Capacitor X5R 0508 (1220 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors
Product Number 60-W2L14D155MAT1A 478-2127-1-ND
Product Name 1.5UF 4V Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX123K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details