0.47µF ±20% 4V Ceramic Capacitor X7R 0508 (1220 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | W2L14C474MAT1S-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Bypass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.4700 microF |