Feedthrough Capacitors 50volt .022uF X7R
High current feed-through ceramic capacitors. Low parallel inductance and broad frequency responce. Applications include EMI suppression in regulators, filtering and PA decoupling
Capacitance = 22nF
Voltage = 50V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = X7R
Tolerance = -20 - +50%
Dimensions = 2.01 x 1.25 x 1.14mm
Length = 2.01mm
Depth = 1.25mm
Height = 1.14mm
High current feed-through ceramic capacitors. Low parallel inductance and broad frequency responce. Applications include EMI suppression in regulators, filtering and PA decoupling
Capacitance = 22nF
Voltage = 50V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = X7R
Tolerance = -20 - +50%
Dimensions = 2.01 x 1.25 x 1.14mm
Length = 2.01mm
Depth = 1.25mm
Height = 1.14mm
Delivery on production packaging - Reel. This product is non-returnable.
Feed Through Capacitor
Feed Through Capacitor
Feed Through Capacitor
VAST STOCK CO., LIMITED | RS Components, Ltd. | DigiKey | DigiKey | |
---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | W2H15C2238AT1A | 6973355 | 478-10765-2-ND | 478-10765-6-ND |
Product Name | Feedthrough Capacitors | Feed Through Capacitors | Feed Through Capacitors | |
Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
Technology | Multilayer | |||
Capacitance Type | Fixed | |||
Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | |||
Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF |