High current feed-through ceramic capacitors. Low parallel inductance and broad frequency responce. Applications include EMI suppression in regulators, filtering and PA decoupling
Capacitance = 220pF
Voltage = 100V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = C0G
Tolerance = -20 - +50%
Dimensions = 2.01 x 1.25 x 1.14mm
Length = 2.01mm
Depth = 1.25mm
Height = 1.14mm
High current feed-through ceramic capacitors. Low parallel inductance and broad frequency responce. Applications include EMI suppression in regulators, filtering and PA decoupling
Capacitance = 220pF
Voltage = 100V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = C0G
Tolerance = -20 - +50%
Dimensions = 2.01 x 1.25 x 1.14mm
Length = 2.01mm
Depth = 1.25mm
Height = 1.14mm
Delivery on production packaging - Reel. This product is non-returnable.
Feedthrough Capacitors 100volt 220pF C0G
RS Components, Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 6973333 | W2H11A2218AT1A |
Product Name | Feedthrough Capacitors | |
Configuration / Form Factor | Chip Capacitor | |
Technology | Multilayer | |
Capacitance Type | Fixed | |
Electrostatic Capacitors | Ceramic Composition; C0G |