Kyocera Corporation 100pF Capacitor W2H11A1018AT1F

Description
Cap Feed Through 100pF 100VDC C0G -20% to 50% Flat 0805 125°C Product overview: W2H11A1018AT1F from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W2H11A1018AT1F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Feed Through 100pF 100VDC C0G -20% to 50% Flat 0805 125°C Product overview: W2H11A1018AT1F from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W2H11A1018AT1F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100pF Capacitor
3-W2H11A1018AT1F
100pF Capacitor 3-W2H11A1018AT1F
Cap Feed Through 100pF 100VDC C0G -20% to 50% Flat 0805 125°C Product overview: W2H11A1018AT1F from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W2H11A1018AT1F can be used for catalog matching and distributor lookup.

Cap Feed Through 100pF 100VDC C0G -20% to 50% Flat 0805 125°C Product overview: W2H11A1018AT1F from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W2H11A1018AT1F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feed Through, Pass Through Capacitors - 478-13178-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-13178-2-ND
Feed Through, Pass Through Capacitors 478-13178-2-ND
100pF Feed Through Capacitor 100V 500mA 150mOhm 0805 (2012 Metric), 4 PC Pad

100pF Feed Through Capacitor 100V 500mA 150mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-13178-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-13178-1-ND
Feed Through, Pass Through Capacitors 478-13178-1-ND
100pF Feed Through Capacitor 100V 500mA 150mOhm 0805 (2012 Metric), 4 PC Pad

100pF Feed Through Capacitor 100V 500mA 150mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-13178-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-13178-6-ND
Feed Through, Pass Through Capacitors 478-13178-6-ND
100pF Feed Through Capacitor 100V 500mA 150mOhm 0805 (2012 Metric), 4 PC Pad

100pF Feed Through Capacitor 100V 500mA 150mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Filters - Feed Through Capacitors - 1061481-W2H11A1018AT1F - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1061481-W2H11A1018AT1F
Filters - Feed Through Capacitors 1061481-W2H11A1018AT1F
Win Source Part Number: 1061481-W2H11A1018AT 1F Category: Filters>Feed Through Capacitors Series: W2H Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 100 pF Tolerance: -20%, +50% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Height (Max): 0.045" (1.14mm) DC Resistance (DCR) (Max): 150mOhm Current: 500 mA Package / Case: 0805 (2012 Metric), 4 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Alternative Parts (Cross-Reference): C317C101J1G5TA; C315C101J1G5TA; RDE5C2A101J0M1H03A; C410C101K1G5TA; SR211A101JARTR1; RDE5C2A101J0K1H03BW2 H11A1018AT1F.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-13178-2,478-1317 8-1,478-13178-6

Win Source Part Number: 1061481-W2H11A1018AT1F
Category: Filters>Feed Through Capacitors
Series: W2H
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 100 pF
Tolerance: -20%, +50%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Height (Max): 0.045" (1.14mm)
DC Resistance (DCR) (Max): 150mOhm
Current: 500 mA
Package / Case: 0805 (2012 Metric), 4 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Alternative Parts (Cross-Reference): C317C101J1G5TA; C315C101J1G5TA; RDE5C2A101J0M1H03A; C410C101K1G5TA; SR211A101JARTR1; RDE5C2A101J0K1H03BW2H11A1018AT1F.;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-13178-2,478-13178-1,478-13178-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
W2H11A1018AT1F
Feedthrough Capacitors W2H11A1018AT1F
Feedthrough Capacitors 100volt 100pF C0G

Feedthrough Capacitors 100volt 100pF C0G

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3-W2H11A1018AT1F 478-13178-2-ND 478-13178-6-ND 1061481-W2H11A1018AT1F W2H11A1018AT1F
Product Name 100pF Capacitor Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Filters - Feed Through Capacitors Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance -20 (+/- %) 50 (+/- %) 50 (+/- %) 50 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701154 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers