100pF Bussed Capacitor 4 Array 25V C0G, NP0 0805 (2012 Metric)
CAP FEEDTHRU 100PF 25V NP0 0805
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-5486-2-ND | W2F43A1018AT1F |
| Product Name | Capacitor Networks, Arrays | Capacitors - Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF |
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) |
| Lead Style | Surface Mount (SMT) | |
| Mounting Style | Surface Mount Technology | Surface Mount Technology; 0805 (2012 Metric) |